198596详情
Eaton 198596重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+70°C
Factory colour
Yellow
Type of mechanical accessory/spare part
Protective collar
Type of electrical accessory/spare part
Other
类型
M22-XGPV30
0个相似型号
198596拓展信息








哦! 它是空的。