199170详情
Eaton 199170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
弹簧夹连接
Adjustment range undelayed short-circuit release
84 - 84
Number of auxiliary contacts as normally open contact
0
Overload release current setting
4 - 4
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
4
Type of control element
旋转按钮
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
199170拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。