199322详情
Eaton 199322重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Push-in connector
Switching voltage (max.)
400V AC
Content
1pc(s)
Type of electric connection
弹簧夹连接
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
2
Model
Top mounting
类型
DILA-XHIV22-PI
199322拓展信息








哦! 它是空的。