1GMA-2.5-R详情
Eaton 1GMA-2.5-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Size
1/16 DIN
Manufacturer Part Number
N6601Z210000
Approvals
UL;CE
Manufacturer
West Control Solutions
RoHS
无
输出类型
Solid State AC
输入类型
RTD, Thermocouple
显示类型
LED
0个相似型号
1GMA-2.5-R拓展信息








哦! 它是空的。