200028详情
Eaton 200028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Radiall
Brand
Radiall
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Rated permanent current Iu
20
Number of auxiliary contacts as normally closed contact
0
子类别
射频互连器件
产品类别
RF Connectors / Coaxial Connectors
产品类别
RF Connectors / Coaxial Connectors
200028拓展信息








哦! 它是空的。