205534详情
Eaton 205534重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Content
1pc(s)
类型
ZFS62-T0
0个相似型号
205534拓展信息
XBMZB52V
Eaton
HMISOFT
Eaton
M22-SWD-NOPC
Eaton
3MMBSK
Eaton
3MMEB16
Eaton
40892400
Eaton
41100403
Eaton
283149 PKZM0-XDM12
Eaton
030851 AK-PKZ0
Eaton
HMI10-GASKET
Eaton








哦! 它是空的。