207182详情
Eaton 207182重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally closed contact
1
Type of control element
Short thumb-grip
Rated permanent current Iu
32
Device construction
Complete device in housing
Rated operation power at AC-3, 400 V
11
Degree of protection (NEMA)
12
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
2
Rated operating voltage
690 - 690
207182拓展信息








哦! 它是空的。