207335 - P3-63/I3/SVB详情
Eaton 207335 - P3-63/I3/SVB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS-compliant
有
Connections
Screws
Switch/button features
for floor mounting,+ enclosure
Operation type
Toggle
Content
1pc(s)
类型
T3-3-8401/I2
功能
latch
电源
12kW
0个相似型号
207335 - P3-63/I3/SVB拓展信息








哦! 它是空的。