210070详情
Eaton 210070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Number of auxiliary contacts as normally open contact
1
Type of electrical connection of main circuit
Screw connection
0个相似型号
210070拓展信息








哦! 它是空的。