211258详情
Eaton 211258重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+70°C
Compatible with (details)
CI K2 80 A
Factory colour
White
Type of mechanical accessory/spare part
Other
Type of electrical accessory/spare part
Other
类型
VST1
0个相似型号
211258拓展信息








哦! 它是空的。