214788详情
Eaton 214788重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-UH-052A-6+B055+L512
Manufacturer
ABB
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65
Material housing
Plastic
Rated operation current Ie at AC-3, 400 V
41
Rated operation power at AC-3, 400 V
37
Rated permanent current Iu
63
Type of control element
Short thumb-grip
Number of auxiliary contacts as normally closed contact
0
Model
Reversing Dahlander switch
214788拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。