215078详情
Eaton 215078重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
RoHS
有
Pitch thread
1.5
Surface protection
Untreated
Glass-fibre reinforced
无
For Ex-Zone dust
None
Thread length
7
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
3 - 8
With locknut
有
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
12
Wrench width
19
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
无
For Ex-zone gas
None
Shock resistant
有
Model
Straight
系列
LT10xx
颜色
Grey
注意
-
215078拓展信息








哦! 它是空的。