216387 - M22-CKC01详情
Eaton 216387 - M22-CKC01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
500V
For Use With
RMQ Titan Series
系列
Eaton Moeller
额定电流
6A
家人
Industrial I/O Cable Assemblies
端子类型
笼式夹
触点配置
1 NC
0个相似型号
216387 - M22-CKC01拓展信息
820K11810
Eaton
7199K101
Eaton
216512 - M22-D-G-X1/K10
Eaton
216605 - M22-D-R-X0
Eaton
216549 - M22-H2
Eaton
216969 - M22-DLH-G
Eaton
M22-SWD-K11LED-R
Eaton
M22-SWD-K11LED-W
Eaton
118458 I2M/SS
Eaton
78636046 I1M/SS-SOND
Eaton








哦! 它是空的。