216416S详情
Eaton 216416S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+70°C
Compatible with (details)
RAMO,RASP,M22(S)-W(R)S
Factory colour
Silver
类型
M22-ES-MS1
0个相似型号
216416S拓展信息
140136
Eaton
XTCEXFBG02
Eaton
XTCEXSAB01
Eaton
XTCEXTED1C11A
Eaton
XTPAXSATR20
Eaton
125348
Eaton
281405 - CI-PKZ01-SVB
Eaton
280355
Eaton
047422
Eaton
125352
Eaton








哦! 它是空的。