216520详情
Eaton 216520重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22.5mm
RoHS-compliant
有
Connections
Screws
Switch/button features
Front ring (PVC)
Operation type
Toggle
Content
1pc(s)
Factory colour
Black
Material front ring
Plastic
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP66
Degree of protection (NEMA)
12
Number of contacts as normally closed contact
0
Colour front ring
Titanium
With front ring
有
Type of control element
Toggle
With light source
无
类型
M22-WRK3/K20
功能
latch
216520拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。