216603详情
Eaton 216603重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
0个相似型号
216603拓展信息
216603详情
Eaton 216603重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
无
Colour front ring
Chrome
With front ring
有
216603拓展信息