216607详情
Eaton 216607重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dim
(Ø x H) 29.7 mm x 10 mm
Connections
外部接触
(Ø)
29.7mm
Lighting type
None
Content
1pc(s)
Print motif
I
Factory colour
Green
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Titanium
With front ring
有
类型
M22-D-G-X1
功能
momentary
高度
10mm
216607拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。