216705详情
Eaton 216705重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Content
1pc(s)
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Oval
Labelled
无
Colour front ring
Black
With front ring
有
类型
M22S-DDL-WS
0个相似型号
216705拓展信息
187127
Eaton
216764
Eaton
216759
Eaton
216927
Eaton
216942
Eaton
216710
Eaton
216761
Eaton
216829
Eaton
3CDXA1GDYA1G0
Eaton
3CBEA2GATA1G0
Eaton








哦! 它是空的。