216731 M22-DP-R-X详情
Eaton 216731 M22-DP-R-X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Watertight
无
Manufacturer Part Number
7484
Approvals
UL
Manufacturer
Arrow Hart - Cooper Wiring Devices
系列
Eaton Moeller
颜色
Black
额定电流
15 Amps
极数
3
连接类型
Connector
相位
1
知识产权评级
IP67
216731 M22-DP-R-X拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。