216735详情
Eaton 216735重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
Construction type lens
Round
Degree of protection (IP), front side
IP67/IP69K
Labelled
无
Material front ring
Plastic
With front ring
有
0个相似型号
216735拓展信息
216735详情
Eaton 216735重要参数规格及、参数值,及相似型号如下:
Colour front ring
Chrome
Construction type lens
Round
Degree of protection (IP), front side
IP67/IP69K
Labelled
无
Material front ring
Plastic
With front ring
有
216735拓展信息