216744详情
Eaton 216744重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dim
(Ø) 36.5 mm
Button Ø
22mm
(Ø)
36.5mm
Content
1pc(s)
Factory colour
Black
Material front ring
Plastic
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
With front ring
有
类型
M22S-DRP-S
216744拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。