216833 M22-WLK3-W详情
Eaton 216833 M22-WLK3-W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XT4HU4100PFF000XXX
Approvals
CSA, UL
Manufacturer
ABB
Mounting
Panel
Illuminated
有
系列
Eaton Moeller
定位的数量
3
额定电流
100 A
投掷角度
40°
知识产权评级
IP66
0个相似型号
216833 M22-WLK3-W拓展信息
072373 Q25WK3R
Eaton
216405 M22-XW
Eaton
216823 M22-WRLK-W
Eaton
216874 M22-WKV
Eaton
229092 M22-WRS-A1
Eaton
150673
Eaton
019372
Eaton
011309
Eaton
009394
Eaton








哦! 它是空的。