216837 M22-WLK3-G详情
Eaton 216837 M22-WLK3-G重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTFC004BCC
Approvals
UL;CE
Manufacturer
Cutler Hammer, Div of Eaton Co
RoHS
无
Illuminated
有
系列
Eaton Moeller
定位的数量
3
执行器类型
Selector switches
线圈电压
415 VAC 50Hz, 480 VAC 60Hz
投掷角度
40°
知识产权评级
IP66
216837 M22-WLK3-G拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。