216847-1详情
Eaton 216847-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
外部接触
Bulb type
LED (monochrome)
Lighting type
Spot lighting
Content
1pc(s)
Print motif
Arrow symbol
Factory colour
Black,Green
类型
M22-WRLK3-G
功能
latch
0个相似型号
216847-1拓展信息
EHP007-40-20-CE
Eaton
5003399
Eaton
1AT16FLB20
Eaton
190260-16S
Eaton
T5B-3-8222/I4
Eaton
2021-6-8S
Eaton
P1-32/M4/SVB-SW
Eaton
DS7-342SX081N0-N
Eaton
T5B-1-102/EA/SVB
Eaton
1AA24MB24
Eaton








哦! 它是空的。