216879详情
Eaton 216879重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
外部接触
Unlocking mechanism
Key
Lighting type
None
Content
1pc(s)
Print motif
None
Factory colour
Red
Material front ring
Other
Construction type lens
Round
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Colour front ring
Other
With front ring
无
类型
M22-PVS
功能
latch
216879拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。