216901详情
Eaton 216901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22.5mm
Switch/button features
Front ring (PVC)
Operation type
Key
Content
1pc(s)
Case colour
Black
Factory colour
Black
Material front ring
Plastic
Degree of protection (IP), front side
IP66
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Black
With front ring
有
Type of control element
Key
类型
M22S-WRS3
功能
latch
216901拓展信息








哦! 它是空的。