216925详情
Eaton 216925重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dim
(Ø x H) 29.7 mm x 10 mm
Connections
External contact,External LED
Bulb type
LED (monochrome)
(Ø)
29.7mm
Lighting type
区域照明
Content
1pc(s)
Print motif
None
Factory colour
Red
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
无
Colour front ring
Titanium
With front ring
有
类型
M22-DL-R
功能
momentary
高度
10mm
216925拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。