216973详情
Eaton 216973重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22mm
Switch/button features
Front ring (PVC)
Content
1pc(s)
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
无
Colour front ring
Titanium
With front ring
有
类型
M22-DLH-B
功能
momentary
216973拓展信息








哦! 它是空的。