216980详情
Eaton 216980重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Recess diameter
22mm
Switch/button features
Front ring (PVC)
Content
1pc(s)
Material front ring
Plastic
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Labelled
有
Colour front ring
Black
With front ring
有
类型
M22S-DLH-W-X0
功能
momentary
216980拓展信息








哦! 它是空的。