218058详情
Eaton 218058重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Screw terminals
Min. temperature
-25°C
Content
1pc(s)
Max. temperature
+70°C
Voltage type for actuating
AC/DC
Type of fastening
Floor fastening
With light source
有
类型
M22-LEDC-B M22
0个相似型号
218058拓展信息
EHP007-40-20-CE
Eaton
5003399
Eaton
1AT16FLB20
Eaton
190260-16S
Eaton
T5B-3-8222/I4
Eaton
2021-6-8S
Eaton
P1-32/M4/SVB-SW
Eaton
DS7-342SX081N0-N
Eaton
T5B-1-102/EA/SVB
Eaton
1AA24MB24
Eaton








哦! 它是空的。