218200详情
Eaton 218200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
形状
Round
RoHS
Non-Compliant
Imprint ISO symbols
None
Construction type
Flat
Imprint
Other
颜色
Black
宽度
24
高度
3
218200拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。