22215-000详情
Eaton 22215-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
14VDC
Operating Temp Range
-40C to 85C
Mounting Styles
Socket
Usage Level
Industrial grade
系列
220
类型
Thermal
额定电流
15(A)
终端样式
BLADE
极数
1
筛选水平
Industrial
0个相似型号
22215-000拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。