222603详情
Eaton 222603重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switching current (max.)
20
Content
1pc(s)
Degree of protection (IP), front side
IP65
Device construction
Surface mounted device
Rated permanent current Iu
20
Type of control element
Toggle
类型
T0-2-15303/I1
0个相似型号
222603拓展信息








哦! 它是空的。