223020详情
Eaton 223020重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
1
Type of control element
Door coupling rotary drive
Rated permanent current Iu
100
Device construction
Complete device in housing
Rated operation power at AC-3, 400 V
30
Degree of protection (NEMA)
12
Degree of protection (IP), front side
IP65
Number of auxiliary contacts as normally open contact
1
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Screw connection
223020拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。