225345详情
Eaton 225345重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Visaton
Brand
Visaton
Switching current (max.)
10
Content
1pc(s)
Degree of protection (IP), front side
IP30
Device construction
Built-in device
Rated permanent current Iu
10
Type of control element
Toggle
类型
TM-2-8231/IVS
产品类别
VISATON
225345拓展信息








哦! 它是空的。