229028详情
Eaton 229028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch/button features
Pulse
Content
1pc(s)
Voltage type
DC
Degree of protection (NEMA)
Other
类型
M22-XAMP
0个相似型号
229028拓展信息
140136
Eaton
XTCEXFBG02
Eaton
XTCEXSAB01
Eaton
XTCEXTED1C11A
Eaton
XTPAXSATR20
Eaton
125348
Eaton
281405 - CI-PKZ01-SVB
Eaton
280355
Eaton
047422
Eaton
125352
Eaton








哦! 它是空的。