231820详情
Eaton 231820重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
220 - 220
Number of auxiliary contacts as normally open contact
3
Rated control supply voltage at AC 60 Hz
240 - 240
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
Number of auxiliary contacts as normally closed contact
1
界面
无
0个相似型号
231820拓展信息








哦! 它是空的。