235454详情
Eaton 235454重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1.5 - 16
Pollution degree
2
Connectable conductor cross section solid-core
1.5 - 35
频率
50 Hz
0个相似型号
235454拓展信息
EM257506HO
Eaton
EM253503HC
Eaton
EM502508
Eaton
A102212S2233
Eaton
MS60
Eaton
X13306
Eaton
CB30211207
Eaton
CB30211607
Eaton
INK250
Eaton
EM279503V
Eaton








哦! 它是空的。