235461 PFIM-40/2/03-S-MW详情
Eaton 235461 PFIM-40/2/03-S-MW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
PFIM
系列
Eaton Moeller
额定电流
40A
极数
2
总长度
35mm
总深度
80mm
235461 PFIM-40/2/03-S-MW拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。