242521详情
Eaton 242521重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
0个相似型号
242521拓展信息
242524
Eaton
242522
Eaton
226434
Eaton
W651703-G
Eaton
107807
Eaton
W224100-081
Eaton
W216925
Eaton
1568917
Eaton
W651702-Y
Eaton
D38999/46FB35PB
Eaton








哦! 它是空的。