243066详情
Eaton 243066重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
频率
50 - 60
0个相似型号
243066拓展信息
EFJ200P-3PB8C
Eaton
EFJ1004-4PB8
Eaton
BDHTY1
Eaton
CDNF315E33
Eaton
EFJ2003-3PB8C
Eaton
ENF400X-3PB4B
Eaton
ENF632-6PB6B22
Eaton
15-90
Eaton
EFJ1002-2PB8
Eaton
EFJ2001-4PB8C
Eaton








哦! 它是空的。