243124详情
Eaton 243124重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
65
Manufacturer
Lelon
Brand
Lelon
RoHS
Details
Built-in depth
70.5
Voltage type
DC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 25
系列
LSR
包装
Bulk
子类别
Capacitors
频率
0 - 0
产品类别
电解电容器
产品类别
Aluminum Electrolytic Capacitors - Snap In
243124拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。