248267详情
Eaton 248267重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
Glenair
Package
零售包装
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Voltage type for actuating
AC
Number of contacts as normally closed contact
1
系列
*
0个相似型号
248267拓展信息








哦! 它是空的。