24AFIHA63详情
Eaton 24AFIHA63重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Breaking capacity
16
Voltage type
AC
Rated frequency
50 - 50
系列
*
应用
Primary side transformer protection
标准
英国标准
长度
565
直径
76
24AFIHA63拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。