250NHG01BI详情
Eaton 250NHG01BI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Fuse Size / Group
NHG01
Mounting Styles
Holder
Indicator Style
Dual Indicator
系列
NHG_B
类型
BS88 British Standard Fuse
额定电流
250 A
终端样式
刀片
保险丝类型
Time Delay / Slow Blow
产品
特种保险丝
本体样式
方形身体刀片保险丝
250NHG01BI拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。