254693详情
Eaton 254693重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Min. temperature
-30°C
Content
1pc(s)
Max. temperature
+55°C
Compatible with (details)
RA-C1 PLF
Spare part
无
Accessory
有
Type of accessory/spare part
Cover
类型
RA-C1-COV
0个相似型号
254693拓展信息
XBMZB52V
Eaton
HMISOFT
Eaton
M22-SWD-NOPC
Eaton
3MMBSK
Eaton
3MMEB16
Eaton
40892400
Eaton
41100403
Eaton
283149 PKZM0-XDM12
Eaton
030851 AK-PKZ0
Eaton
HMI10-GASKET
Eaton








哦! 它是空的。