注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥103.644447
10
¥97.777781
100
¥92.24319
500
¥87.021879
1000
¥82.096108
254833 M22-DZ-B详情
Eaton 254833 M22-DZ-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+70°C
Minimum Operating Temperature
-25°C
Illuminated
无
系列
Eaton Moeller
知识产权评级
IP67
0个相似型号
254833 M22-DZ-B拓展信息
M22-SWD-K22LED-B
Eaton
M22-PVT60P-MPI
Eaton
M22-L-W
Eaton
Q25LPV
Eaton
216659 - M22-DH-S-X0
Eaton
Q18LT-BL
Eaton
M22S-D-B
Eaton
M22-PVT M22-A M22-XAK1
Eaton
Q25D-GE
Eaton
Q25D-WS
Eaton







哦! 它是空的。