255922详情
Eaton 255922重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Plastic
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Model
Surface mounting
深度
181
宽度
100
高度
145
0个相似型号
255922拓展信息
255922详情
Eaton 255922重要参数规格及、参数值,及相似型号如下:
房屋材料
Plastic
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
12
Model
Surface mounting
深度
181
宽度
100
高度
145
255922拓展信息