256285详情
Eaton 256285重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.044
Stranding element
无
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 60
Circuit integrity
None
Diameter conductor
4.5
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-25 - 60
Outer diameter approx.
4.5
Specification material outer sheath
Other
Screen over stranding element
None
Category
5E
Halogen free according to IEC 60754-2
有
Protective sheath
Other
Core identification
Colour
Number of stranding elements
2
Min. permitted bending radius, moving application with forced guidance
120
Nominal cross section conductor
0.14
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
NVP value
67
Min. permitted bending radius, moving application/free movement
120
Min. permitted bending radius, stationary application/permanent installation
120
Low smoke according to IEC 61034-2
无
Material outer sheath
Other
Conductor category
Class 2 = stranded
绞合
Other
防紫外线
无
256285拓展信息








哦! 它是空的。