258GDQSJ30E详情
Eaton 258GDQSJ30E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Interrupt Rating
25 kA
Mounting Styles
DIN
类型
E-Rated Fuse
额定电流
30 A
保险丝类型
Medium / Normal Blow
产品
中压保险丝
本体样式
圆身保险丝
258GDQSJ30E拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。